Microchip Technology, Inc. Microcontrollers PIC16C55-XT/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55-XT/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55-XT/SO-ND
Microcontrollers PIC16C55-XT/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C55-XT/SO - 889361-PIC16C55-XT/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55-XT/SO
889361-PIC16C55-XT/SO
Embedded - Embedded - Microcontrollers - PIC16C55-XT/SO 889361-PIC16C55-XT/SO
Manufacturer: Microchip Technology Win Source Part Number: 889361-PIC16C55-XT/S O Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC Core Processor: PIC Speed: 4MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 3V ~ 6.25V Family Name: PIC16C55 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q584143, PIC16C55-XT/SO-NDR, PIC16C55XTSO

Manufacturer: Microchip Technology
Win Source Part Number: 889361-PIC16C55-XT/SO
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 3V ~ 6.25V
Family Name: PIC16C55
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Q584143, PIC16C55-XT/SO-NDR, PIC16C55XTSO

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55-XT/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55-XT/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55-XT/SO
IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55-XT/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-XT/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55-XT/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-XT/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC16C55-XT/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55-XT/SO
Embedded - Microcontrollers PIC16C55-XT/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C55-XT/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55-XT/SO
Microcontrollers PIC16C55-XT/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55-XT/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55-XT/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55-XT/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55-XT/SO
8-bit Microcontrollers - MCU PIC16C55-XT/SO
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O SC/R SOIC-28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O SC/R SOIC-28

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C3361 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C3361
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C3361
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55-XT/SO-ND 889361-PIC16C55-XT/SO 685-PIC16C55-XT/SO PIC16C55-XT/SO PIC16C55-XT/SO PIC16C55-XT/SO PIC16C55-XT/SO 23C3361
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C55-XT/SO 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 40 MHz 4 MHz 4 MHz
RAM 0.0240 KB 0.7680 KB 0.0240 KB 0.0240 KB 24 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers