Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54-LPE/P

Description
IC MCU 8BIT 768B OTP 18DIP
Description
IC MCU 8BIT 768B OTP 18DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C54-LPE/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit wide instruction set and an 8-bit data path. It operates at a maximum clock speed of 40 MHz, with a typical instruction cycle time of 100 ns. The device includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for various applications requiring moderate processing power and memory. This microcontroller supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency power-saving options. It incorporates several peripheral features such as an 8-bit timer/counter with a programmable prescaler, a watchdog timer, and power-on reset functionality. The device also offers programmable code protection and a low-power sleep mode, which can be advantageous for battery-operated applications. The PIC16C54-LPE/P is designed using low-power CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V and low current consumption, with typical values of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. This combination of features makes the PIC16C54-LPE/P a versatile choice for engineers looking for a reliable microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16C54-LPE/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit wide instruction set and an 8-bit data path. It operates at a maximum clock speed of 40 MHz, with a typical instruction cycle time of 100 ns. The device includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for various applications requiring moderate processing power and memory. This microcontroller supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency power-saving options. It incorporates several peripheral features such as an 8-bit timer/counter with a programmable prescaler, a watchdog timer, and power-on reset functionality. The device also offers programmable code protection and a low-power sleep mode, which can be advantageous for battery-operated applications. The PIC16C54-LPE/P is designed using low-power CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V and low current consumption, with typical values of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. This combination of features makes the PIC16C54-LPE/P a versatile choice for engineers looking for a reliable microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54-LPE/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54-LPE/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54-LPE/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54-LPE/P
8-bit Microcontrollers - MCU PIC16C54-LPE/P
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O LPC ExtTemp PDIP18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O LPC ExtTemp PDIP18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C54-LPE/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54-LPE/P
Embedded - Microcontrollers PIC16C54-LPE/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C54-LPE/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54-LPE/P
Microcontrollers PIC16C54-LPE/P
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54-LPE/P PIC16C54-LPE/P PIC16C54-LPE/P PIC16C54-LPE/P
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz
RAM 25 KB 0.0250 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details