IC MCU 8BIT 768B OTP 28SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SPDIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O LPC IndTemp SPDIP28
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-LPI/SP | PIC16C55-LPI/SP | PIC16C55-LPI/SP | PIC16C55-LPI/SP |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 24 KB | 0.0240 KB | ||
| ROM Type | OTP; OTP |