Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C54CT-20I/SO PIC16C54CT-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 108591-PIC16C54CT-20 I/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108591-PIC16C54CT-20 I/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C54CT-20I/SO - 108591-PIC16C54CT-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C54CT-20I/SO
108591-PIC16C54CT-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C54CT-20I/SO 108591-PIC16C54CT-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 108591-PIC16C54CT-20 I/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108591-PIC16C54CT-20I/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C54CT-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54CT-20I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54CT-20I/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-20I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C54CT-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C54CT-20I/SO-ND
Microcontrollers PIC16C54CT-20I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54CT-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54CT-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54CT-20I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16C54CT-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54CT-20I/SO
Microcontrollers PIC16C54CT-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C54CT-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54CT-20I/SO
Embedded - Microcontrollers PIC16C54CT-20I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C54CT-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C54CT-20I/SO
Microcontrollers PIC16C54CT-20I/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 108591-PIC16C54CT-20I/SO 685-PIC16C54CT-20I/SO PIC16C54CT-20I/SO-ND PIC16C54CT-20I/SO PIC16C54CT-20I/SO PIC16C54CT-20I/SO PIC16C54CT-20I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C54CT-20I/SO 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB
ROM Type OTP; OTP OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7409AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details