8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
IC MCU 8BIT 3KB OTP 28SSOP
IC MCU 8BIT 3KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57CT-04I/SS | PIC16C57CT-04I/SS | PIC16C57CT-04I/SS | PIC16C57CT-04I/SS |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 72 KB | 0.0720 KB | ||
| ROM Type | OTP; OTP |