IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54-HS/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-HS/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237790-PIC16C54-HS/
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16C54-HS/JW; PIC16C54-HS/JWG; PIC16C54-HS/SO;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP
IC MCU 8BIT 768B OTP 20SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O HSC SSOP20
IC MCU 8BIT 768B OTP 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54-HS/SS | 1237790-PIC16C54-HS/SS | PIC16C54-HS/SS | PIC16C54-HS/SS | PIC16C54-HS/SS | PIC16C54-HS/SS |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C54-HS/SS | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 0.7680 KB | 0.0250 KB | 25 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | SSOP | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) |