PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 20-SSOP
IC MCU 8BIT 1.5KB OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 20-SSOP
IC MCU 8BIT 1.5KB OTP 20SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56T-HSI/SS-ND | PIC16C56T-HSI/SS | PIC16C56T-HSI/SS | PIC16C56T-HSI/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | |
| ROM | 1.5 KB | |||
| ROM Type | OTP | OTP; OTP |