Microchip Technology, Inc. 8-bit 8BIT 3KB Embedded Microcontroller MCU PIC16C57C-04I/SO

Description
IC MCU 8BIT 3KB OTP 28SOIC Product overview: PIC16C57C-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3KB OTP 28SOIC Product overview: PIC16C57C-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16C57C-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C57C-04I/SO
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C57C-04I/SO
IC MCU 8BIT 3KB OTP 28SOIC Product overview: PIC16C57C-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 28SOIC Product overview: PIC16C57C-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C57C-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C57C-04I/SO-ND
Microcontrollers PIC16C57C-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C57C-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C57C-04I/SO
Embedded - Microcontrollers PIC16C57C-04I/SO
IC MCU 8BIT 3KB OTP 28SOIC

IC MCU 8BIT 3KB OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C57C-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C57C-04I/SO
Microcontrollers PIC16C57C-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C57C-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C57C-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C57C-04I/SO
IC MCU 8BIT 3KB OTP 28SOIC

IC MCU 8BIT 3KB OTP 28SOIC

Supplier's Site
Microcontrollers - PIC16C57C-04I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C57C-04I/SO
Microcontrollers PIC16C57C-04I/SO
IC MCU 8BIT 3KB OTP 28SOIC

IC MCU 8BIT 3KB OTP 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip - 23C3681 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip
23C3681
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip 23C3681
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of Timers:1 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of Timers:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C57C-04I/SO PIC16C57C-04I/SO-ND PIC16C57C-04I/SO PIC16C57C-04I/SO PIC16C57C-04I/SO PIC16C57C-04I/SO 23C3681
Product Name 8-bit 8BIT 3KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0720 KB 0.0720 KB 0.0720 KB 72 KB 0.0720 KB 0.0720 KB
ROM 2 KB 3 KB
ROM Type EPROM; EPROM OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details