8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 40MHz SOIC18
MICROCONTROLLER MCU, 8 BIT, PIC16, 40MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:40MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s RoHS Compliant: Yes
IC MCU 8BIT 768B OTP 18SOIC
IC MCU 8BIT 768B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54C-40/SO | 89C7756 | PIC16C54C-40/SO | PIC16C54C-40/SO | PIC16C54C-40/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 40Mhz, Soic-18; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | ||
| I/O Ports | 12 | 12 | |||
| Package Type | SOIC; Other; SOIC | Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |