Microchip Technology, Inc. Microcontrollers PIC16C55-HSI/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55-HSI/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55-HSI/P-ND
Microcontrollers PIC16C55-HSI/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322063-PIC16C55-HSI/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322063-PIC16C55-HSI/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322063-PIC16C55-HSI/P
Manufacturer: Microchip Technology Win Source Part Number: 1322063-PIC16C55-HSI /P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 15 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP RAM Size: 24 x 8 Oscillator Type: External Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-DIP (0.600", 15.24mm) ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C55-HSI/P-NDR,P IC16C55-HSI/PR,PIC16 C55-HSI/PR-ND Base Product Number: PIC16C55 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322063-PIC16C55-HSI/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 24 x 8
Oscillator Type: External
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C55-HSI/P-NDR,PIC16C55-HSI/PR,PIC16C55-HSI/PR-ND
Base Product Number: PIC16C55
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55-HSI/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55-HSI/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55-HSI/P
IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55-HSI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-HSI/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55-HSI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-HSI/P can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C55-HSI/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55-HSI/P
Microcontrollers PIC16C55-HSI/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip - 23C3332 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip
23C3332
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 23C3332
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55-HSI/P
8-bit Microcontrollers - MCU PIC16C55-HSI/P
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O HSC IndTemp PDIP28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O HSC IndTemp PDIP28

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55-HSI/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55-HSI/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55-HSI/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C55-HSI/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55-HSI/P
Embedded - Microcontrollers PIC16C55-HSI/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55-HSI/P-ND 1322063-PIC16C55-HSI/P 685-PIC16C55-HSI/P PIC16C55-HSI/P 23C3332 PIC16C55-HSI/P PIC16C55-HSI/P PIC16C55-HSI/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0240 KB 0.7680 KB 0.0240 KB 0.0240 KB 0.0240 KB 24 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRLMHAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers