PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SPDIP
IC MCU 8BIT 3KB OTP 28SPDIP Product overview: PIC16C57C-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04/SP can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:20I/O s; MSL:- RoHS Compliant: Yes
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SPDIP
MCU 8-bit PIC RISC 3KB EPROM 5V Automotive 28-Pin SPDIP Tube
IC MCU 8BIT 3KB OTP 28SPDIP
IC MCU 8BIT 3KB OTP 28SPDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57C-04/SP-ND | 685-PIC16C57C-04/SP | PIC16C57C-04/SP | 23C3674 | PIC16C57C-04/SP | 536-PIC16C57C-04/SP | PIC16C57C-04/SP | PIC16C57C-04/SP |
| Product Name | Microcontrollers | 8-bit 8BIT 3KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip | Microcontrollers | MCU 8-bit PIC RISC 3KB EPROM 5V Automotive 28-Pin SPDIP Tube | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8 | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0720 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | ||
| ROM | 3 KB | 2 KB | ||||||
| ROM Type | OTP | EPROM; EPROM | EPROM | OTP; OTP |