PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-LPE/SP-ND | PIC16C55-LPE/SP | PIC16C55-LPE/SP | PIC16C55-LPE/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 0.0240 KB | 0.0240 KB | 24 KB | |
| ROM | 0.7680 KB | |||
| ROM Type | OTP | OTP; OTP |