PIC PIC® 16C Microcontroller IC 8-Bit 16MHz 768B (512 x 12) OTP 28-SSOP
IC MCU 8BIT 768B OTP 28SSOP
IC MCU 8BIT 768B OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 16MHz 768B (512 x 12) OTP 28-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-HSE/SS-ND | PIC16C55-HSE/SS | PIC16C55-HSE/SS | PIC16C55-HSE/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.0240 KB | 24 KB | 0.0240 KB | |
| ROM | 0.7680 KB | |||
| ROM Type | OTP | OTP; OTP |