IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56-RC/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-RC/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O RC SOIC18
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C56-RC/SO | PIC16C56-RC/SO-ND | PIC16C56-RC/SO | 23C3529 | PIC16C56-RC/SO | PIC16C56-RC/SO | PIC16C56-RC/SO |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | |||
| ROM | 1 KB | 1.5 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP |