Microchip Technology, Inc. Microcontrollers PIC16C55A-04/P

Description
8 bit microcontroller,PIC1 6C55A-04/P
Request a Quote Datasheet
Description
8 bit microcontroller,PIC1 6C55A-04/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3282110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282110
Microcontrollers 3282110
8 bit microcontroller,PIC1 6C55A-04/P

8 bit microcontroller,PIC16C55A-04/P

Supplier's Site
Microcontrollers - 1654804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654804
Microcontrollers 1654804
8 bit microcontroller,PIC1 6C55A-04/P

8 bit microcontroller,PIC16C55A-04/P

Supplier's Site
Microcontrollers - PIC16C55A-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-04/P-ND
Microcontrollers PIC16C55A-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C55A-04/P - 037259-PIC16C55A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55A-04/P
037259-PIC16C55A-04/P
Embedded - Embedded - Microcontrollers - PIC16C55A-04/P 037259-PIC16C55A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 037259-PIC16C55A-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037259-PIC16C55A-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55A-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-04/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-04/P
IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-04/P
8-bit Microcontrollers - MCU PIC16C55A-04/P
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz PDIP-28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz PDIP-28

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55A-04/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site
Microcontrollers - PIC16C55A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-04/P
Microcontrollers PIC16C55A-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C55A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-04/P
Embedded - Microcontrollers PIC16C55A-04/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3282110 PIC16C55A-04/P-ND 037259-PIC16C55A-04/P 685-PIC16C55A-04/P PIC16C55A-04/P PIC16C55A-04/P PIC16C55A-04/P PIC16C55A-04/P
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C55A-04/P 8-bit 8BIT Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; "28-DIP (0.600"", 15.24mm)" CDIP; Other; 28-PDIP Other; Tube CDIP; Other; 28-DIP (0.600\", 15.24mm) CDIP; Other; 28-DIP (0.600\", 15.24mm)
Pin Count 28 28
Clock Speed 4 MHz 4 MHz 40 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB 0.0250 KB
Unlock Full Specs
to access all available technical data

Similar Products