8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 20MHz SSOP20
IC MCU 8BIT 1.5KB OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 20-SSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56AT-20/SS | PIC16C56AT-20/SS | PIC16C56AT-20/SS |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.0250 KB |