The PIC16C554-04/SO is an 8-bit CMOS microcontroller from Microchip Technology, part of the PIC16C55X family. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. The microcontroller includes 512 bytes of program memory and 80 bytes of data memory, with 13 I/O pins that offer individual direction control. It supports various addressing modes and has built-in interrupt capabilities. Key features include a power-on reset (POR), watchdog timer (WDT), and a power-saving sleep mode. The device operates within a voltage range of 2.5V to 5.5V and is suitable for commercial and industrial applications, with an operating temperature range of 0°C to 70°C. The PIC16C554-04/SO is packaged in an 18-SOIC format and is compliant with RoHS3 standards. Its low power consumption, with a typical standby current of less than 1.0 µA at 3.0V, makes it an efficient choice for embedded applications.
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C554-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C554-04/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1322474-PIC16C554-04
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 42
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
RAM Size: 80 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C554-04/SO-NDR,
Base Product Number: PIC16C554
RoHS Status: ROHS3 Compliant
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:80Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 896B OTP 18SOIC
IC MCU 8BIT 896B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
IC MCU 8BIT 896B OTP 18SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C554-04/SO | PIC16C554-04/SO-ND | 1322474-PIC16C554-04/SO | 96K3795 | PIC16C554-04/SO | PIC16C554-04/SO | PIC16C554-04/SO | PIC16C554-04/SO |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.0800 KB | 0.0800 KB | 0.8960 KB | 0.0800 KB | 80 KB | 0.0800 KB | 0.0800 KB | |
| ROM | 0.0800 KB | 0.8960 KB | ||||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP | OTP; OTP | OTP; OTP |