Microchip Technology, Inc. Microcontrollers PIC16C55A-20I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55A-20I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-20I/SS-ND
Microcontrollers PIC16C55A-20I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SS - 1237800-PIC16C55A-20I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SS
1237800-PIC16C55A-20I/SS
Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SS 1237800-PIC16C55A-20I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1237800-PIC16C55A-20 I/SS Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16C55 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXIT; CY7C60323-PVXCT; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237800-PIC16C55A-20I/SS
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16C55
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXIT; CY7C60323-PVXCT;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-20I/SS
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-20I/SS
IC MCU 8BIT 768B OTP 28SSOP Product overview: PIC16C55A-20I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28SSOP Product overview: PIC16C55A-20I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20I/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C55A-20I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-20I/SS
Microcontrollers PIC16C55A-20I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-20I/SS
Embedded - Microcontrollers PIC16C55A-20I/SS
IC MCU 8BIT 768B OTP 28SSOP

IC MCU 8BIT 768B OTP 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55A-20I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55A-20I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55A-20I/SS
IC MCU 8BIT 768B OTP 28SSOP

IC MCU 8BIT 768B OTP 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-20I/SS
8-bit Microcontrollers - MCU PIC16C55A-20I/SS
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20MHz IndTemp SSOP28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20MHz IndTemp SSOP28

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55A-20I/SS-ND 1237800-PIC16C55A-20I/SS 685-PIC16C55A-20I/SS PIC16C55A-20I/SS PIC16C55A-20I/SS PIC16C55A-20I/SS PIC16C55A-20I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C55A-20I/SS 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 0.0250 KB 25 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers