The PIC16C56A-20/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and an 8-bit data path. It includes 1KB of EPROM memory and operates at a maximum clock speed of 20 MHz. The device supports various addressing modes and has a two-level deep hardware stack, making it suitable for a range of applications. Key peripheral features include an 8-bit timer with a programmable prescaler, a watchdog timer, and power-on reset capabilities. The microcontroller also offers selectable oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency power-saving options. Designed with low power consumption in mind, the PIC16C56A typically consumes less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It operates over a wide voltage range of 2.0V to 6.25V for commercial and industrial applications. The device is packaged in an 18-pin SOIC format, making it suitable for compact designs. This microcontroller is ideal for engineers looking for a reliable, low-power solution for embedded applications requiring moderate processing capabilities.
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-20/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 210023-PIC16C56A-20/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 20MHz SOIC18
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C56A-20/SO | 210023-PIC16C56A-20/SO | PIC16C56A-20/SO | PIC16C56A-20/SO | PIC16C56A-20/SO | PIC16C56A-20/SO |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C56A-20/SO | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 1.5 KB | 0.0250 KB | 25 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | SOIC; Other; 18-SOIC | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | Other; 18-SOIC (0.295\", 7.50mm Width) |