Microchip Technology, Inc. PIC16C56A

Description
Device Overview Please consider this device PIC16F54 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 25 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18
Datasheet
Description
Device Overview Please consider this device PIC16F54 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 25 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C56A - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Please consider this device PIC16F54 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 25 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18

Device Overview


Please consider this device PIC16F54


Parametrics
Name
Value
Program Memory Type
OTP
Program Memory Size (KB)
1.5
CPU Speed (MIPS/DMIPS)
10
SRAM (B)
25
Timers
1 x 8-bit
Temperature Range (°C)
-40 to 85
Operating Voltage Range (V)
2.5 to 5.5
Pin Count
18

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C56A
Bits 8 Bit
Number 1
RAM 0.0250 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details