PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SSOP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O HSC IndTemp SSOP28
IC MCU 8BIT 768B OTP 28SSOP
IC MCU 8BIT 768B OTP 28SSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-HSI/SS | PIC16C55-HSI/SS | PIC16C55-HSI/SS | PIC16C55-HSI/SS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0240 KB | 24 KB | ||
| I/O Ports | 20 |