IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54-RC/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-RC/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
IC MCU 8BIT 768B OTP 18SOIC
IC MCU 8BIT 768B OTP 18SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O RC SOIC18
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54-RC/SO | PIC16C54-RC/SO-ND | PIC16C54-RC/SO | PIC16C54-RC/SO | PIC16C54-RC/SO | PIC16C54-RC/SO | 23C3199 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 0.5120 KB | 0.7680 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP |