RISC Microcontroller, 8-Bit, OTPROM, PIC16 CPU, 40MHz, CMOS, PDSO28
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC
IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55-HS/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-HS/SO can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:896Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O HSC SOIC-28
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC
IC MCU 8BIT 768B OTP 28SOIC
IC MCU 8BIT 768B OTP 28SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-HS/SO | PIC16C55-HS/SO-ND | 685-PIC16C55-HS/SO | 23C3325 | PIC16C55-HS/SO | PIC16C55-HS/SO | PIC16C55-HS/SO | PIC16C55-HS/SO |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | OTP | OTP | EPROM; EPROM | OTP; OTP | ||||
| Package Type | SOIC; Other; SOIC28 | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | Other; 28-SOIC (0.295\", 7.50mm Width) | ||
| Clock Speed | 20 MHz | 40 MHz | 20 MHz | 20 MHz | 20 MHz |