Microchip Technology, Inc. Microcontrollers PIC16C54C-20/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C54C-20/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C54C-20/SS-ND
Microcontrollers PIC16C54C-20/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C54C-20/SS - 791894-PIC16C54C-20/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C54C-20/SS
791894-PIC16C54C-20/SS
Embedded - Embedded - Microcontrollers - PIC16C54C-20/SS 791894-PIC16C54C-20/SS
Manufacturer: Microchip Technology Win Source Part Number: 791894-PIC16C54C-20/ SS Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16C54 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SX20AC/SS-G; PIC16C54C-20/P; PIC16C54CT-20/SO; PIC16C54C-20/SO; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791894-PIC16C54C-20/SS
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SX20AC/SS-G; PIC16C54C-20/P; PIC16C54CT-20/SO; PIC16C54C-20/SO;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54C-20/SS
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54C-20/SS
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54C-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54C-20/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54C-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54C-20/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16C54C-20/SS
Embedded - Microcontrollers PIC16C54C-20/SS
IC MCU 8BIT 768B OTP 20SSOP

IC MCU 8BIT 768B OTP 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C54C-20/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54C-20/SS
Microcontrollers PIC16C54C-20/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP

Buy Now Datasheet
MCU 8-bit PIC16 PIC RISC 512B EPROM 5V Automotive 20-Pin SSOP Tube - 536-PIC16C54C-20/SS - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 512B EPROM 5V Automotive 20-Pin SSOP Tube
536-PIC16C54C-20/SS
MCU 8-bit PIC16 PIC RISC 512B EPROM 5V Automotive 20-Pin SSOP Tube 536-PIC16C54C-20/SS
MCU 8-bit PIC16 PIC RISC 512B EPROM 5V Automotive 20-Pin SSOP Tube

MCU 8-bit PIC16 PIC RISC 512B EPROM 5V Automotive 20-Pin SSOP Tube

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54C-20/SS
8-bit Microcontrollers - MCU PIC16C54C-20/SS
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz SSOP20

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz SSOP20

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip - 23C3275 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
23C3275
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 23C3275
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,20PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54C-20/SS-ND 791894-PIC16C54C-20/SS 685-PIC16C54C-20/SS PIC16C54C-20/SS PIC16C54C-20/SS 536-PIC16C54C-20/SS PIC16C54C-20/SS 23C3275
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C54C-20/SS 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers MCU 8-bit PIC16 PIC RISC 512B EPROM 5V Automotive 20-Pin SSOP Tube 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details