Microchip Technology, Inc. Microcontrollers PIC16C56-HS/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C56-HS/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56-HS/SO-ND
Microcontrollers PIC16C56-HS/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C56-HS/SO - 733392-PIC16C56-HS/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C56-HS/SO
733392-PIC16C56-HS/SO
Embedded - Embedded - Microcontrollers - PIC16C56-HS/SO 733392-PIC16C56-HS/SO
Manufacturer: Microchip Technology Win Source Part Number: 733392-PIC16C56-HS/S O Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Peripherals: POR, WDT Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 18-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: PIC16C56 Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 25 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 733392-PIC16C56-HS/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Peripherals: POR, WDT
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 18-SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16C56
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 25 x 8

Buy Now
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16C56-HS/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C56-HS/SO
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C56-HS/SO
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56-HS/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-HS/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56-HS/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-HS/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C56-HS/SO
8-bit Microcontrollers - MCU PIC16C56-HS/SO
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O HSC SOIC18

8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O HSC SOIC18

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3512 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3512
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3512
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16C56-HS/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56-HS/SO
Microcontrollers PIC16C56-HS/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C56-HS/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56-HS/SO
Embedded - Microcontrollers PIC16C56-HS/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56-HS/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56-HS/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56-HS/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C56-HS/SO-ND 733392-PIC16C56-HS/SO 685-PIC16C56-HS/SO PIC16C56-HS/SO 23C3512 PIC16C56-HS/SO PIC16C56-HS/SO PIC16C56-HS/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C56-HS/SO 8-bit 8BIT 1.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz
RAM 0.0250 KB 1.5 KB 0.0250 KB 0.0250 KB 25 KB
ROM 1.5 KB 1 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers