Microchip Technology, Inc. Microcontrollers PIC16C558T-20I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C558T-20I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 3.5KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The microcontroller is housed in a 20-pin SSOP package, making it suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can be configured for low-voltage operation, which is essential for battery-powered applications. The PIC16C558T-20I/SS is compatible with the MPLAB ICE 2000 emulator system, enabling efficient debugging and development processes. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The PIC16C558T-20I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 3.5KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The microcontroller is housed in a 20-pin SSOP package, making it suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can be configured for low-voltage operation, which is essential for battery-powered applications. The PIC16C558T-20I/SS is compatible with the MPLAB ICE 2000 emulator system, enabling efficient debugging and development processes. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C558T-20I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C558T-20I/SS-ND
Microcontrollers PIC16C558T-20I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C558T-20I/SS
Embedded - Microcontrollers PIC16C558T-20I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C558T-20I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C558T-20I/SS
Microcontrollers PIC16C558T-20I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C558T-20I/SS-ND PIC16C558T-20I/SS PIC16C558T-20I/SS
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB
ROM 3.5 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details