Microchip Technology, Inc. Microcontrollers PIC16C558-04/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C558-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C558-04/SO-ND
Microcontrollers PIC16C558-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C558-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C558-04/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C558-04/SO
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C558-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C558-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C558-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C558-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C558-04/SO - 045820-PIC16C558-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C558-04/SO
045820-PIC16C558-04/SO
Embedded - Embedded - Microcontrollers - PIC16C558-04/SO 045820-PIC16C558-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 045820-PIC16C558-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045820-PIC16C558-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 8Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 23C3481 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
23C3481
Mcu, 8Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 23C3481
MCU, 8BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:3.5KB; No. of Pins:18Pins; IC Case / Package:SOIC; No. of I/O s:13I/O s; RAM Memory Size:128Byte RoHS Compliant: Yes

MCU, 8BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:3.5KB; No. of Pins:18Pins; IC Case / Package:SOIC; No. of I/O s:13I/O s; RAM Memory Size:128Byte RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C558-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C558-04/SO
Microcontrollers PIC16C558-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C558-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C558-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C558-04/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C558-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C558-04/SO
Embedded - Microcontrollers PIC16C558-04/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C558-04/SO
8-bit Microcontrollers - MCU PIC16C558-04/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C558-04/SO-ND 685-PIC16C558-04/SO 045820-PIC16C558-04/SO 23C3481 PIC16C558-04/SO PIC16C558-04/SO PIC16C558-04/SO PIC16C558-04/SO
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C558-04/SO Mcu, 8Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers