PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54-HS/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-HS/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 768B OTP 18DIP
IC MCU 8BIT 768B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-PDIP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O HSC PDIP18
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54-HS/P-ND | 685-PIC16C54-HS/P | PIC16C54-HS/P | PIC16C54-HS/P | PIC16C54-HS/P | PIC16C54-HS/P |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 40 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 0.7680 KB | 0.5120 KB | ||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |