Win Source Part Number: 1368732-PIC16C54C-20
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 16C
Package: Tube
Product Status: Active
Package / Case: 18-DIP (0.300", 7.62mm)
Supplier Device Package: 18-PDIP
Base Product Number: PIC16C54
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 12
Core Size: 8-Bit
Peripherals: POR, WDT
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Oscillator Type: External
Core Processor: PIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54C-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54C-20I/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz IndTemp PDIP18
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 768B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP
IC MCU 8BIT 768B OTP 18DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1368732-PIC16C54C-20I/P | PIC16C54C-20I/P-ND | 685-PIC16C54C-20I/P | PIC16C54C-20I/P | 54K2822 | PIC16C54C-20I/P | PIC16C54C-20I/P | PIC16C54C-20I/P | PIC16C54C-20I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 40 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.7680 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts |