Microchip Technology, Inc. Microcontrollers PIC16C54-XTI/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C54-XTI/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C54-XTI/P-ND
Microcontrollers PIC16C54-XTI/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54-XTI/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54-XTI/P
IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54-XTI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-XTI/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16C54-XTI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-XTI/P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC16C54-XTI/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54-XTI/P
Embedded - Microcontrollers PIC16C54-XTI/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54-XTI/P
8-bit Microcontrollers - MCU PIC16C54-XTI/P
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R IndTemp PDIP18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R IndTemp PDIP18

Buy Now Datasheet
Microcontrollers - PIC16C54-XTI/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C54-XTI/P
Microcontrollers PIC16C54-XTI/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C54-XTI/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54-XTI/P
Microcontrollers PIC16C54-XTI/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54-XTI/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54-XTI/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54-XTI/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 23C3212 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
23C3212
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 23C3212
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8BIT 768B OTP 18DIP - 536-PIC16C54-XTI/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 768B OTP 18DIP
536-PIC16C54-XTI/P
IC MCU 8BIT 768B OTP 18DIP 536-PIC16C54-XTI/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54-XTI/P-ND 685-PIC16C54-XTI/P PIC16C54-XTI/P PIC16C54-XTI/P PIC16C54-XTI/P PIC16C54-XTI/P PIC16C54-XTI/P 23C3212 536-PIC16C54-XTI/P
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip IC MCU 8BIT 768B OTP 18DIP
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8
Clock Speed 4 MHz 40 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details