PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.5KB (1K x 12) OTP 18-SOIC
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O LPC Ext Temp SOIC18
IC MCU 8BIT 1.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.5KB (1K x 12) OTP 18-SOIC
IC MCU 8BIT 1.5KB OTP 18SOIC
IC,MICROCONTROLLER,8
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56-LPE/SO-ND | PIC16C56-LPE/SO | PIC16C56-LPE/SO | PIC16C56-LPE/SO | PIC16C56-LPE/SO | 23C3524 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | |||
| ROM | 1.5 KB | |||||
| ROM Type | OTP | OTP; OTP |