Manufacturer: Microchip Technology
Win Source Part Number: 1237794-PIC16C54-XT/
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54-XT/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-XT/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 768B OTP 20SSOP
IC MCU 8BIT 768B OTP 20SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O SC/R SSOP20
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237794-PIC16C54-XT/SS | 685-PIC16C54-XT/SS | PIC16C54-XT/SS | PIC16C54-XT/SS | PIC16C54-XT/SS | 23C3208 | PIC16C54-XT/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C54-XT/SS | 8-bit 8BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | ||||
| Supply Voltage | 3 to 6.25 volts | 6.25 volts | |||||
| Package Type | Other; Tube | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) |