Microchip Technology, Inc. Microcontrollers PIC16C55A-20/SP

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55A-20/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-20/SP-ND
Microcontrollers PIC16C55A-20/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C55A-20/SP - 847698-PIC16C55A-20/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55A-20/SP
847698-PIC16C55A-20/SP
Embedded - Embedded - Microcontrollers - PIC16C55A-20/SP 847698-PIC16C55A-20/SP
Manufacturer: Microchip Technology Win Source Part Number: 847698-PIC16C55A-20/ SP Series: PIC® 16C Features: series Microcontroller IC Package: Tube Number of I/O: 20 Family Name: PIC16C55 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 847698-PIC16C55A-20/SP
Series: PIC® 16C
Features: series Microcontroller IC
Package: Tube
Number of I/O: 20
Family Name: PIC16C55
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55A-20/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-20/SP
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-20/SP
IC MCU 8BIT 768B OTP 28SPDIP Product overview: PIC16C55A-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28SPDIP Product overview: PIC16C55A-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-20/SP can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C55A-20/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-20/SP
Microcontrollers PIC16C55A-20/SP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C55A-20/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-20/SP
Embedded - Microcontrollers PIC16C55A-20/SP
IC MCU 8BIT 768B OTP 28SPDIP

IC MCU 8BIT 768B OTP 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-20/SP
8-bit Microcontrollers - MCU PIC16C55A-20/SP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20 MHz SPDIP-28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 20 MHz SPDIP-28

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip - 23C3397 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip
23C3397
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip 23C3397
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55A-20/SP-ND 847698-PIC16C55A-20/SP 685-PIC16C55A-20/SP PIC16C55A-20/SP PIC16C55A-20/SP PIC16C55A-20/SP 23C3397
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C55A-20/SP 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 40 MHz 20 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details