Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C554-04/P PIC16C554-04/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 061699-PIC16C554-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 80 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061699-PIC16C554-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 80 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C554-04/P - 061699-PIC16C554-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C554-04/P
061699-PIC16C554-04/P
Embedded - Embedded - Microcontrollers - PIC16C554-04/P 061699-PIC16C554-04/P
Manufacturer: Microchip Technology Win Source Part Number: 061699-PIC16C554-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 80 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061699-PIC16C554-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 80 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16C554-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C554-04/P-ND
Microcontrollers PIC16C554-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C554-04/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C554-04/P
IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16C554-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C554-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16C554-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C554-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C554-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C554-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C554-04/P
IC MCU 8BIT 896B OTP 18DIP

IC MCU 8BIT 896B OTP 18DIP

Supplier's Site
Microcontrollers - PIC16C554-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C554-04/P
Microcontrollers PIC16C554-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 23C3449 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
23C3449
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 23C3449
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:80Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:80Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C554-04/P
8-bit Microcontrollers - MCU PIC16C554-04/P
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O

8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C554-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C554-04/P
Embedded - Microcontrollers PIC16C554-04/P
IC MCU 8BIT 896B OTP 18DIP

IC MCU 8BIT 896B OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061699-PIC16C554-04/P PIC16C554-04/P-ND 685-PIC16C554-04/P PIC16C554-04/P PIC16C554-04/P 23C3449 PIC16C554-04/P PIC16C554-04/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C554-04/P Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz
RAM 0.8960 KB 0.0800 KB 0.0800 KB 80 KB 0.0800 KB 0.0800 KB
ROM Type OTP; OTP OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers