Microchip Technology, Inc. Microcontrollers PIC16C57C-04I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C57C-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C57C-04I/P-ND
Microcontrollers PIC16C57C-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP

Buy Now Datasheet
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16C57C-04I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C57C-04I/P
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C57C-04I/P
IC MCU 8BIT 3KB OTP 28DIP Product overview: PIC16C57C-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 28DIP Product overview: PIC16C57C-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C57C-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C57C-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C57C-04I/P
IC MCU 8BIT 3KB OTP 28DIP

IC MCU 8BIT 3KB OTP 28DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C57C-04I/P
8-bit Microcontrollers - MCU PIC16C57C-04I/P
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O

Buy Now Datasheet
Microcontrollers - PIC16C57C-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C57C-04I/P
Microcontrollers PIC16C57C-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip - 23C3680 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip
23C3680
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip 23C3680
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C57C-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C57C-04I/P
Embedded - Microcontrollers PIC16C57C-04I/P
IC MCU 8BIT 3KB OTP 28DIP

IC MCU 8BIT 3KB OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C57C-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C57C-04I/P
Microcontrollers PIC16C57C-04I/P
IC MCU 8BIT 3KB OTP 28DIP

IC MCU 8BIT 3KB OTP 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C57C-04I/P-ND 685-PIC16C57C-04I/P PIC16C57C-04I/P PIC16C57C-04I/P PIC16C57C-04I/P 23C3680 PIC16C57C-04I/P PIC16C57C-04I/P
Product Name Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0720 KB 0.0720 KB 72 KB 0.0720 KB 0.0720 KB 0.0720 KB
ROM 3 KB 2 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details