Manufacturer: Microchip Technology
Win Source Part Number: 1322427-PIC16C55/JW
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: EPROM, UV
RAM Size: 24 x 8
Oscillator Type: External
Supplier Device Package: 28-CerDip
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-CDIP (0.300", 7.62mm) Window
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16C55
Product Status: Obsolete
RoHS Status: RoHS non-compliant
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 28-CerDip
IC MCU 8B 768B EPROM/UV 28CERDIP Product overview: PIC16C55/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 28-CerDip
IC MCU 8B 768B EPROM/UV 28CERDIP
IC MCU 8B 768B EPROM/UV 28CERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322427-PIC16C55/JW | PIC16C55/JW-ND | 685-PIC16C55/JW | PIC16C55/JW | PIC16C55/JW | PIC16C55/JW |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.7680 KB | 0.0240 KB | 0.0240 KB | 0.0240 KB | 24 KB | |
| ROM Type | EEPROM; EPROM, UV | EPROM | EPROM, UV | |||
| Supply Voltage | 2.5 to 6.25 volts | 2.5 to 6.25 volts | 2.5 to 6.25 volts | 6.25 volts |