The PIC16C56-HSI/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit instruction set and an 8-bit data path. It includes 1KB of EPROM memory and supports a variety of addressing modes, including direct, indirect, and relative addressing. The device operates with a clock speed of up to 20 MHz and has a two-level deep hardware stack. Key peripheral features include an 8-bit real-time clock/counter with a programmable prescaler, a watchdog timer, and a power-on reset function. The microcontroller also offers power-saving options, including a SLEEP mode, and supports multiple oscillator configurations such as low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. The PIC16C56-HSI/SS is designed using low power, high-speed CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V and low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. This microcontroller is suitable for applications requiring efficient processing and low power usage.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 20-SSOP
IC MCU 8BIT 1.5KB OTP 20SSOP
IC MCU 8BIT 1.5KB OTP 20SSOP
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O HSC Ind Temp SSOP20
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56-HSI/SS | PIC16C56-HSI/SS | PIC16C56-HSI/SS | PIC16C56-HSI/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 12 |