PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.5KB (1K x 12) OTP 20-SSOP
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 40MHz SSOP20
IC MCU 8BIT 1.5KB OTP 20SSOP
IC MCU 8BIT 1.5KB OTP 20SSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56A-40/SS | PIC16C56A-40/SS | PIC16C56A-40/SS | PIC16C56A-40/SS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 12 |