Microchip Technology, Inc. Microcontrollers PIC16C55-LPI/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55-LPI/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55-LPI/P-ND
Microcontrollers PIC16C55-LPI/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322359-PIC16C55-LPI/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322359-PIC16C55-LPI/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322359-PIC16C55-LPI/P
Manufacturer: Microchip Technology Win Source Part Number: 1322359-PIC16C55-LPI /P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 40MHz Standard Package: 15 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP RAM Size: 24 x 8 Oscillator Type: External Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-DIP (0.600", 15.24mm) ECCN: 3A991A2 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C55-LPI/P-NDR Base Product Number: PIC16C55 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322359-PIC16C55-LPI/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 24 x 8
Oscillator Type: External
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C55-LPI/P-NDR
Base Product Number: PIC16C55
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55-LPI/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55-LPI/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55-LPI/P
IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55-LPI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-LPI/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28DIP Product overview: PIC16C55-LPI/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55-LPI/P can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55-LPI/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55-LPI/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55-LPI/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip - 23C3344 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip
23C3344
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip 23C3344
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55-LPI/P
8-bit Microcontrollers - MCU PIC16C55-LPI/P
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O LPC IndTemp PDIP28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O LPC IndTemp PDIP28

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C55-LPI/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55-LPI/P
Embedded - Microcontrollers PIC16C55-LPI/P
IC MCU 8BIT 768B OTP 28DIP

IC MCU 8BIT 768B OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C55-LPI/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55-LPI/P
Microcontrollers PIC16C55-LPI/P
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55-LPI/P-ND 1322359-PIC16C55-LPI/P 685-PIC16C55-LPI/P PIC16C55-LPI/P 23C3344 PIC16C55-LPI/P PIC16C55-LPI/P PIC16C55-LPI/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.0240 KB 0.7680 KB 0.0240 KB 24 KB 0.0240 KB
ROM 0.7680 KB 0.5120 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details