8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 40MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:40MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s; No. of Timers:1RoHS Compliant: Yes
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SOIC
IC MCU 8BIT 3KB OTP 28SOIC
IC MCU 8BIT 3KB OTP 28SOIC
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57C-40/SO | 33C0952 | PIC16C57C-40/SO | PIC16C57C-40/SO | PIC16C57C-40/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 40Mhz, Soic-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Number | 1 | ||||
| RAM | 0.0720 KB | 0.0720 KB | 72 KB | ||
| I/O Ports | 20 | 20 |