Manufacturer: Microchip Technology
Win Source Part Number: 1322535-PIC16C554-20
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 42
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
RAM Size: 80 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C554-20/SO-NDR
Base Product Number: PIC16C554
RoHS Status: ROHS3 Compliant
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C554-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C554-20/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O
MCU, 8BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:896Byte; RAM Memory Size:80Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; Embedded Interface Type:- RoHS Compliant: Yes
IC MCU 8BIT 896B OTP 18SOIC
IC MCU 8BIT 896B OTP 18SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322535-PIC16C554-20/SO | PIC16C554-20/SO-ND | 685-PIC16C554-20/SO | PIC16C554-20/SO | PIC16C554-20/SO | 23C3459 | PIC16C554-20/SO | PIC16C554-20/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.8960 KB | 0.0800 KB | 0.0800 KB | 0.0800 KB | 0.0800 KB | 80 KB | ||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |