Microchip Technology, Inc. Microcontrollers PIC16C55T-LPI/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C55T-LPI/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 40 MHz and features 768 bytes of one-time programmable (OTP) memory, organized as 512 x 12 bits. The device is housed in a 28-pin SSOP package, making it suitable for compact designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust tool for development. This microcontroller is ideal for projects requiring efficient processing and memory management in a small form factor.

Datasheet Summary
Powered by GS/AI

The PIC16C55T-LPI/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 40 MHz and features 768 bytes of one-time programmable (OTP) memory, organized as 512 x 12 bits. The device is housed in a 28-pin SSOP package, making it suitable for compact designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust tool for development. This microcontroller is ideal for projects requiring efficient processing and memory management in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C55T-LPI/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55T-LPI/SS-ND
Microcontrollers PIC16C55T-LPI/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C55T-LPI/SS
Embedded - Microcontrollers PIC16C55T-LPI/SS
IC MCU 8BIT 768B OTP 28SSOP

IC MCU 8BIT 768B OTP 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C55T-LPI/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55T-LPI/SS
Microcontrollers PIC16C55T-LPI/SS
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C55T-LPI/SS-ND PIC16C55T-LPI/SS PIC16C55T-LPI/SS
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz
RAM 0.0240 KB 0.0240 KB
ROM 0.7680 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details