Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C54-LPI/SO PIC16C54-LPI/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 889359-PIC16C54-LPI/ SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC Core Processor: PIC Speed: 40MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6.25V Family Name: PIC16C54 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889359-PIC16C54-LPI/ SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC Core Processor: PIC Speed: 40MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6.25V Family Name: PIC16C54 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C54-LPI/SO - 889359-PIC16C54-LPI/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C54-LPI/SO
889359-PIC16C54-LPI/SO
Embedded - Embedded - Microcontrollers - PIC16C54-LPI/SO 889359-PIC16C54-LPI/SO
Manufacturer: Microchip Technology Win Source Part Number: 889359-PIC16C54-LPI/ SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC Core Processor: PIC Speed: 40MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6.25V Family Name: PIC16C54 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889359-PIC16C54-LPI/SO
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 6.25V
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C54-LPI/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54-LPI/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54-LPI/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54-LPI/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-LPI/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54-LPI/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54-LPI/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C54-LPI/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C54-LPI/SO-ND
Microcontrollers PIC16C54-LPI/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54-LPI/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54-LPI/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54-LPI/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54-LPI/SO
8-bit Microcontrollers - MCU PIC16C54-LPI/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O LPC IndTemp SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O LPC IndTemp SOIC18

Buy Now Datasheet
IC MCU 8BIT 768B OTP 18SOIC - 536-PIC16C54-LPI/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 768B OTP 18SOIC
536-PIC16C54-LPI/SO
IC MCU 8BIT 768B OTP 18SOIC 536-PIC16C54-LPI/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C54-LPI/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54-LPI/SO
Embedded - Microcontrollers PIC16C54-LPI/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 12C1870 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
12C1870
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 12C1870
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16C54-LPI/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54-LPI/SO
Microcontrollers PIC16C54-LPI/SO
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889359-PIC16C54-LPI/SO 685-PIC16C54-LPI/SO PIC16C54-LPI/SO-ND PIC16C54-LPI/SO PIC16C54-LPI/SO 536-PIC16C54-LPI/SO PIC16C54-LPI/SO 12C1870 PIC16C54-LPI/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C54-LPI/SO 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 768B OTP 18SOIC Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB
ROM Type OTP; OTP EPROM; EPROM OTP OTP; OTP OTP
Supply Voltage 2.5 to 6.25 volts 2.5 to 6.25 volts 2.5 to 6.25 volts 6.25 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details