Microchip Technology, Inc. Microcontrollers PIC16C56T-10E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 1.5KB (1K x 12) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 1.5KB (1K x 12) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C56T-10E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 1.5KB of one-time programmable (OTP) memory, organized as 1K x 12. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust development environment. This microcontroller is ideal for applications requiring efficient processing with moderate memory needs.

Datasheet Summary
Powered by GS/AI

The PIC16C56T-10E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 1.5KB of one-time programmable (OTP) memory, organized as 1K x 12. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust development environment. This microcontroller is ideal for applications requiring efficient processing with moderate memory needs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C56T-10E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56T-10E/SO-ND
Microcontrollers PIC16C56T-10E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56T-10E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56T-10E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56T-10E/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16C56T-10E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56T-10E/SO
Microcontrollers PIC16C56T-10E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C56T-10E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56T-10E/SO
Embedded - Microcontrollers PIC16C56T-10E/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C56T-10E/SO-ND PIC16C56T-10E/SO PIC16C56T-10E/SO PIC16C56T-10E/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz
RAM 0.0250 KB 25 KB 0.0250 KB
ROM 1.5 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers