Microchip Technology, Inc. Microcontrollers PIC16C554T-20I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C554T-20I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 512 x 14 bits of one-time programmable (OTP) memory. The device is packaged in a 20-pin SSOP format, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation, which facilitates debugging and development. The device's architecture includes various I/O capabilities, making it versatile for different applications. Engineers considering the PIC16C554T-20I/SS should evaluate its specifications against their project requirements, particularly in terms of processing speed, memory needs, and power supply constraints.

Datasheet Summary
Powered by GS/AI

The PIC16C554T-20I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 512 x 14 bits of one-time programmable (OTP) memory. The device is packaged in a 20-pin SSOP format, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation, which facilitates debugging and development. The device's architecture includes various I/O capabilities, making it versatile for different applications. Engineers considering the PIC16C554T-20I/SS should evaluate its specifications against their project requirements, particularly in terms of processing speed, memory needs, and power supply constraints.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C554T-20I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C554T-20I/SS-ND
Microcontrollers PIC16C554T-20I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C554T-20I/SS
Embedded - Microcontrollers PIC16C554T-20I/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C554T-20I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C554T-20I/SS
Microcontrollers PIC16C554T-20I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C554T-20I/SS-ND PIC16C554T-20I/SS PIC16C554T-20I/SS
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 0.0800 KB 0.0800 KB
ROM 0.8960 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details