Microchip Technology, Inc. Product Range Microchip PIC16C54C-20I/SO.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V RoHS Compliant: Yes
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0005 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0005
Product Range Microchip 15AC0005
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0005
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.0250 KB
Supply Voltage 2.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details