Manufacturer: Microchip Technology
Win Source Part Number: 889362-PIC16C56-HS/P
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Family Name: PIC16C56
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C56-HS/P-NDR, PIC16C56HSP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
IC MCU 8BIT 1.5KB OTP 18DIP Product overview: PIC16C56-HS/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56-HS/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB OTP 18DIP
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O HSC PDIP18
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1.5KB OTP 18DIP
IC MCU 8BIT 1.5KB OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889362-PIC16C56-HS/P | PIC16C56-HS/P-ND | 685-PIC16C56-HS/P | PIC16C56-HS/P | PIC16C56-HS/P | 23C3511 | PIC16C56-HS/P | 536-PIC16C56-HS/P | PIC16C56-HS/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C56-HS/P | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 1.5KB OTP 18DIP | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8 | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 40 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1.5 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | OTP; OTP | OTP | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 5 volts |