The PIC16C55-HSI/SO is an 8-bit microcontroller featuring a 28-pin configuration and a 512-byte EPROM memory. It operates on a wide voltage range of 2.0V to 6.25V and supports various oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. The device is built on low power, high-speed CMOS technology, ensuring low power consumption with typical values of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. The microcontroller includes a 12-bit instruction set with a two-level deep hardware stack, allowing for efficient processing. It features a real-time clock/counter, power-on reset, watchdog timer, and programmable code protection. The device is suitable for applications requiring reliable operation in a variety of environments, given its extended temperature range of 0°C to 70°C. The PIC16C55-HSI/SO is a versatile choice for embedded systems requiring efficient performance and low power consumption.
IC MCU 8BIT 768B OTP 28SOIC
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O HSC IndTemp SOIC28
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-HSI/SO | PIC16C55-HSI/SO | 23C3333 | PIC16C55-HSI/SO | PIC16C55-HSI/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 24 KB | 0.0240 KB | |||
| ROM Type | OTP; OTP |