PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 40MHz SPDIP-28
IC MCU 8BIT 768B OTP 28SPDIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55A-40/SP | PIC16C55A-40/SP | PIC16C55A-40/SP | PIC16C55A-40/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.0250 KB | 25 KB | ||
| I/O Ports | 20 |