Microchip Technology, Inc. PIC16C55A

Description
Device Overview Please consider this device PIC16F57 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 0.75 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 24 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 28
Datasheet
Description
Device Overview Please consider this device PIC16F57 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 0.75 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 24 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C55A - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Please consider this device PIC16F57 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 0.75 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 24 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 28

Device Overview


Please consider this device PIC16F57


Parametrics
Name
Value
Program Memory Type
OTP
Program Memory Size (KB)
0.75
CPU Speed (MIPS/DMIPS)
10
SRAM (B)
24
Timers
1 x 8-bit
Temperature Range (°C)
-40 to 85
Operating Voltage Range (V)
2.5 to 5.5
Pin Count
28

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C55A
Bits 8 Bit
Number 1
RAM 0.0240 KB
ROM 0.7500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details